Vishay Precision Group Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R000FB12

Description
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B1R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B1R000FB12
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R000FB12
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS02B1R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R000FB12
Wirewound Resistors 3110-RS02B1R000FB12
RS-2B 1 1% B12

RS-2B 1 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B1R000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1R000FB12-ND
Through Hole Resistors 541-RS02B1R000FB12-ND
RS-2B 1 1% B12

RS-2B 1 1% B12

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay - 02F1155 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay
02F1155
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay 02F1155
WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS02B1R000FB12 3110-RS02B1R000FB12 541-RS02B1R000FB12-ND 02F1155
Product Name Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers