Vishay Intertechnology, Inc. RES 250 OHM 1% 3W SILICONE WW RS02B250R0FS70

Description
RES 250ohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 250ohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1% 3W SILICONE WW - RS02B250R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1% 3W SILICONE WW
RS02B250R0FS70
RES 250 OHM 1% 3W SILICONE WW RS02B250R0FS70
RES 250ohm 1% 3W SILICONE WW

RES 250ohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RSB-250TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-250TR-ND
Through Hole Resistors RSB-250TR-ND
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B250R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B250R0FS70
Wirewound Resistors 3110-RS02B250R0FS70
RS-2B 250 1% S70

RS-2B 250 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B250R0FS70 RSB-250TR-ND 3110-RS02B250R0FS70
Product Name RES 250 OHM 1% 3W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details