Vishay Precision Group RS02B2R500FE12 RS02B2R500FE12

Description
RS02B2R500FE12
Request a Quote Datasheet
Description
RS02B2R500FE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS02B2R500FE12 - RS02B2R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS02B2R500FE12
RS02B2R500FE12
RS02B2R500FE12 RS02B2R500FE12
RS02B2R500FE12

RS02B2R500FE12

Supplier's Site
Wirewound Resistors - 3110-RS02B2R500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B2R500FE12
Wirewound Resistors 3110-RS02B2R500FE12
RS-2B 2.5 1% E12 e3

RS-2B 2.5 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B2R500FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B2R500FE12-ND
Through Hole Resistors 541-RS02B2R500FE12-ND
RS-2B 2.5 1% E12 E3

RS-2B 2.5 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 2.5 Ohm, 3W, 1%; Resistance Vishay - 63M2663 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5 Ohm, 3W, 1%; Resistance Vishay
63M2663
Wirewound Resistor, 2.5 Ohm, 3W, 1%; Resistance Vishay 63M2663
WIREWOUND RESISTOR, 2.5 OHM, 3W, 1%; Resistance:2.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5 OHM, 3W, 1%; Resistance:2.5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: Yes

Supplier's Site
WIREWOUND, 2.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK - 70205051 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 2.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
70205051
WIREWOUND, 2.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK 70205051
WIREWOUND, 2.5 OHM, 1%,3W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 2.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS02B2R500FE12 3110-RS02B2R500FE12 541-RS02B2R500FE12-ND 63M2663 70205051
Product Name RS02B2R500FE12 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 2.5 Ohm, 3W, 1%; Resistance Vishay WIREWOUND, 2.5 OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details