Vishay Intertechnology, Inc. Wirewound Resistors RS02B7K500FE70

Description
RS-2B 7.5K 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 7.5K 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B7K500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B7K500FE70
Wirewound Resistors 3110-RS02B7K500FE70
RS-2B 7.5K 1% E70 e3

RS-2B 7.5K 1% E70 e3

Supplier's Site Datasheet
RES 7.5K OHM 3W 1% WW AXIAL - RS02B7K500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 3W 1% WW AXIAL
RS02B7K500FE70
RES 7.5K OHM 3W 1% WW AXIAL RS02B7K500FE70
RES 7.5Kohm 3W 1% WW AXIAL

RES 7.5Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RS02B7K500FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B7K500FE70-ND
Through Hole Resistors RS02B7K500FE70-ND
7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B7K500FE70 RS02B7K500FE70 RS02B7K500FE70-ND
Product Name Wirewound Resistors RES 7.5K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details