Vishay Intertechnology, Inc. RES 820 OHM 3W 1% WW AXIAL RS02B820R0FE70

Description
RES 820ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 3W 1% WW AXIAL - RS02B820R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3W 1% WW AXIAL
RS02B820R0FE70
RES 820 OHM 3W 1% WW AXIAL RS02B820R0FE70
RES 820ohm 3W 1% WW AXIAL

RES 820ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS02B820R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B820R0FE70
Wirewound Resistors 3110-RS02B820R0FE70
RS-2B 820 1% E70 e3

RS-2B 820 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RS02B820R0FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B820R0FE70-ND
Through Hole Resistors RS02B820R0FE70-ND
820 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B820R0FE70 3110-RS02B820R0FE70 RS02B820R0FE70-ND
Product Name RES 820 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details