Vishay Precision Group RES 5.0K OHM 3W 1% WW AXIAL RS02B5K000FE70

Description
RES 5.0Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0K OHM 3W 1% WW AXIAL - RS02B5K000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0K OHM 3W 1% WW AXIAL
RS02B5K000FE70
RES 5.0K OHM 3W 1% WW AXIAL RS02B5K000FE70
RES 5.0Kohm 3W 1% WW AXIAL

RES 5.0Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-5.0KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-5.0KRCT-ND
Through Hole Resistors RSB-5.0KRCT-ND
5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-5.0KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-5.0KRTR-ND
Through Hole Resistors RSB-5.0KRTR-ND
5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B5K000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B5K000FE70
Wirewound Resistors 3110-RS02B5K000FE70
RS-2B 5K 1% E70 e3

RS-2B 5K 1% E70 e3

Supplier's Site Datasheet
Resistor, Wirewound, 5Kohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5Kohm, 3W, 1%, Full Reel; Resistance Vishay
83R8834
Resistor, Wirewound, 5Kohm, 3W, 1%, Full Reel; Resistance Vishay 83R8834
RESISTOR, WIREWOUND, 5KOHM, 3W, 1%, FULL REEL; Resistance:5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5KOHM, 3W, 1%, FULL REEL; Resistance:5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Vishay - 52P4229 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Vishay
52P4229
Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Vishay 52P4229
WIREWOUND RESISTOR, 5KOHM, 3W, ±1%; Resistance:5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 3W, ±1%; Resistance:5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RS02B5K000FE70 RSB-5.0KRCT-ND 3110-RS02B5K000FE70 83R8834 52P4229
Product Name RES 5.0K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor, Wirewound, 5Kohm, 3W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 5Kohm, 3W, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers