Vishay Intertechnology, Inc. RES 180 OHM 3W 1% WW AXIAL RS02B180R0FE70

Description
RES 180ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 3W 1% WW AXIAL - RS02B180R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 3W 1% WW AXIAL
RS02B180R0FE70
RES 180 OHM 3W 1% WW AXIAL RS02B180R0FE70
RES 180ohm 3W 1% WW AXIAL

RES 180ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS02B180R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B180R0FE70
Wirewound Resistors 3110-RS02B180R0FE70
RS-2B 180 1% E70 e3

RS-2B 180 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSB-180RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-180RTR-ND
Through Hole Resistors RSB-180RTR-ND
180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-180RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-180RCT-ND
Through Hole Resistors RSB-180RCT-ND
180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B180R0FE70 3110-RS02B180R0FE70 RSB-180RTR-ND
Product Name RES 180 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details