Vishay Intertechnology, Inc. Wirewound Resistors RS01A68R00FS70

Description
RS-1A 68 1% S70
Request a Quote Datasheet
Description
RS-1A 68 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A68R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A68R00FS70
Wirewound Resistors 3110-RS01A68R00FS70
RS-1A 68 1% S70

RS-1A 68 1% S70

Supplier's Site Datasheet
RES 68 OHM 1% 1W SILICONE WW - RS01A68R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% 1W SILICONE WW
RS01A68R00FS70
RES 68 OHM 1% 1W SILICONE WW RS01A68R00FS70
RES 68ohm 1% 1W SILICONE WW

RES 68ohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RSA-68CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-68CT-ND
Through Hole Resistors RSA-68CT-ND
68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-68TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-68TR-ND
Through Hole Resistors RSA-68TR-ND
68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01A68R00FS70 RS01A68R00FS70 RSA-68CT-ND
Product Name Wirewound Resistors RES 68 OHM 1% 1W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details