25 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 25Kohm 1% 3W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RSB-25KTR-ND | RS02B25K00FS70 |
| Product Name | Through Hole Resistors | RES 25K OHM 1% 3W SILICONE WW |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |