Vishay Intertechnology, Inc. RES 820 OHM 1% 1W SILICONE WW RS01A820R0FE70

Description
RES 820ohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 820ohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1% 1W SILICONE WW - RS01A820R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1% 1W SILICONE WW
RS01A820R0FE70
RES 820 OHM 1% 1W SILICONE WW RS01A820R0FE70
RES 820ohm 1% 1W SILICONE WW

RES 820ohm 1% 1W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01A820R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A820R0FE70
Wirewound Resistors 3110-RS01A820R0FE70
RS-1A 820 1% E70 e3

RS-1A 820 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RS01A820R0FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A820R0FE70-ND
Through Hole Resistors RS01A820R0FE70-ND
820 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01A820R0FE70 3110-RS01A820R0FE70 RS01A820R0FE70-ND
Product Name RES 820 OHM 1% 1W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details