Vishay Precision Group Through Hole Resistors RS02B10R00FB12

Description
RES 10 OHMS 1% 3W AXIAL
Request a Quote Datasheet
Description
RES 10 OHMS 1% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B10R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B10R00FB12-ND
Through Hole Resistors 541-RS02B10R00FB12-ND
RES 10 OHMS 1% 3W AXIAL

RES 10 OHMS 1% 3W AXIAL

Buy Now Datasheet
Res Wirewound 10 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B10R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B10R00FB12
Res Wirewound 10 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B10R00FB12
Res Wirewound 10 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 10 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B10R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B10R00FB12
Wirewound Resistors 3110-RS02B10R00FB12
RS-2B 10 1% B12

RS-2B 10 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay - 02F1171 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
02F1171
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay 02F1171
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS02B10R00FB12-ND RS02B10R00FB12 3110-RS02B10R00FB12 02F1171
Product Name Through Hole Resistors Res Wirewound 10 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details