Wirewound Resistors - Through Hole 3watts 12ohms 1%
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-2B 12 1% E70 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS02B12R00FE70 | RSB-12RTR-ND | 3110-RS02B12R00FE70 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |