Vishay Intertechnology, Inc. Through Hole Resistors RS01A6K800FS70

Description
6.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-6.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-6.8KTR-ND
Through Hole Resistors RSA-6.8KTR-ND
6.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.8K OHM 1W 1% WW AXIAL - RS01A6K800FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1W 1% WW AXIAL
RS01A6K800FS70
RES 6.8K OHM 1W 1% WW AXIAL RS01A6K800FS70
RES 6.8Kohm 1W 1% WW AXIAL

RES 6.8Kohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RSA-6.8KTR-ND RS01A6K800FS70
Product Name Through Hole Resistors RES 6.8K OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details