Vishay Precision Group Through Hole Resistors RS01AR1000FE70

Description
100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-.10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.10RTR-ND
Through Hole Resistors RSA-.10RTR-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-.10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.10RCT-ND
Through Hole Resistors RSA-.10RCT-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01AR1000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR1000FE70
Wirewound Resistors 3110-RS01AR1000FE70
RS-1A .1 1% E70 e3

RS-1A .1 1% E70 e3

Supplier's Site Datasheet
RES .10 OHM 1W 1% WW AXIAL - RS01AR1000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1W 1% WW AXIAL
RS01AR1000FE70
RES .10 OHM 1W 1% WW AXIAL RS01AR1000FE70
RES .10ohm 1W 1% WW AXIAL

RES .10ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay - 52P1334 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay
52P1334
Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay 52P1334
WIREWOUND RESISTOR, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 0.1 Ohm, 1W, ±1%; Resistance Vishay - 83R8798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.1 Ohm, 1W, ±1%; Resistance Vishay
83R8798
Resistor Wirewound, 0.1 Ohm, 1W, ±1%; Resistance Vishay 83R8798
RESISTOR WIREWOUND, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.1 OHM, 1W, ±1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RSA-.10RTR-ND 3110-RS01AR1000FE70 RS01AR1000FE70 52P1334
Product Name Through Hole Resistors Wirewound Resistors RES .10 OHM 1W 1% WW AXIAL Wirewound Resistor, 0.1 Ohm, 1W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details