Vishay Intertechnology, Inc. RES 680 OHM 1W 1% WW AXIAL RS01A680R0FE70

Description
RES 680ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 1% WW AXIAL - RS01A680R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 1% WW AXIAL
RS01A680R0FE70
RES 680 OHM 1W 1% WW AXIAL RS01A680R0FE70
RES 680ohm 1W 1% WW AXIAL

RES 680ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01A680R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A680R0FE70
Wirewound Resistors 3110-RS01A680R0FE70
RS-1A 680 1% E70 e3

RS-1A 680 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A680R0FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A680R0FE70TR-ND
Through Hole Resistors 541-RS01A680R0FE70TR-ND
680 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01A680R0FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A680R0FE70CT-ND
Through Hole Resistors 541-RS01A680R0FE70CT-ND
RES 680 OHM 1W 1% WW AXIAL

RES 680 OHM 1W 1% WW AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01A680R0FE70 3110-RS01A680R0FE70 541-RS01A680R0FE70TR-ND
Product Name RES 680 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details