RES 56ohm 1% 1W SILICONE WW
56 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01A56R00FS70 | RSA-56TR-ND | 3110-RS01A56R00FS70 |
| Product Name | RES 56 OHM 1% 1W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |