RS-2B 6K 1% E70 e3
6 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 6.0Kohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B6K000FE70 | RS02B6K000FE70-ND | RS02B6K000FE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 6.0K OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 6000 ohms | 6000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |