Vishay Intertechnology, Inc. RES 900 OHM 3W 1% WW AXIAL RS02B900R0FE70

Description
RES 900ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 900ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 3W 1% WW AXIAL - RS02B900R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 3W 1% WW AXIAL
RS02B900R0FE70
RES 900 OHM 3W 1% WW AXIAL RS02B900R0FE70
RES 900ohm 3W 1% WW AXIAL

RES 900ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RS02B900R0FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B900R0FE70-ND
Through Hole Resistors RS02B900R0FE70-ND
900 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B900R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B900R0FE70
Wirewound Resistors 3110-RS02B900R0FE70
RS-2B 900 1% E70 e3

RS-2B 900 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B900R0FE70 RS02B900R0FE70-ND 3110-RS02B900R0FE70
Product Name RES 900 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details