Vishay Intertechnology, Inc. RES 50 OHM 1% 3W SILICONE WW RS02B50R00FS70

Description
RES 50ohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 50ohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1% 3W SILICONE WW - RS02B50R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1% 3W SILICONE WW
RS02B50R00FS70
RES 50 OHM 1% 3W SILICONE WW RS02B50R00FS70
RES 50ohm 1% 3W SILICONE WW

RES 50ohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RSB-50TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-50TR-ND
Through Hole Resistors RSB-50TR-ND
50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-50CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-50CT-ND
Through Hole Resistors RSB-50CT-ND
50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B50R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B50R00FS70
Wirewound Resistors 3110-RS02B50R00FS70
RS-2B 50 1% S70

RS-2B 50 1% S70

Supplier's Site Datasheet
Resistor - 66943136 - Radwell International
Willingboro, NJ, United States
Resistor
66943136
Resistor 66943136
RS02B 50 OHM 1.0% ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RS02B 50 OHM 1.0% ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B50R00FS70 RSB-50TR-ND 3110-RS02B50R00FS70 66943136
Product Name RES 50 OHM 1% 3W SILICONE WW Through Hole Resistors Wirewound Resistors Resistor
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A240RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details