Vishay Precision Group Through Hole Resistors RS02B75R00FE12

Description
RS-2B 75 1% E12 E3
Request a Quote Datasheet
Description
RS-2B 75 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B75R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B75R00FE12-ND
Through Hole Resistors 541-RS02B75R00FE12-ND
RS-2B 75 1% E12 E3

RS-2B 75 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B75R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B75R00FE12
Wirewound Resistors 3110-RS02B75R00FE12
RS-2B 75 1% E12 e3

RS-2B 75 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS02B75R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B75R00FE12
Wirewound Resistors - RS02B75R00FE12
Wirewound Resistors - Through Hole 3watts 75ohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 75ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay - 65K2687 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay
65K2687
Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay 65K2687
WIREWOUND RESISTOR, 75 OHM, 3W, 1%; Resistance:75ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 3W, 1%; Resistance:75ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS02B75R00FE12-ND 3110-RS02B75R00FE12 RS02B75R00FE12 65K2687
Product Name Through Hole Resistors Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C1036RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details