Vishay Intertechnology, Inc. Wirewound Resistors RS02B820R0FS70

Description
RS-2B 820 1% S70
Request a Quote Datasheet
Description
RS-2B 820 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B820R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B820R0FS70
Wirewound Resistors 3110-RS02B820R0FS70
RS-2B 820 1% S70

RS-2B 820 1% S70

Supplier's Site Datasheet
RES 820 OHM 3W 1% WW AXIAL - RS02B820R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3W 1% WW AXIAL
RS02B820R0FS70
RES 820 OHM 3W 1% WW AXIAL RS02B820R0FS70
RES 820ohm 3W 1% WW AXIAL

RES 820ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-820TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-820TR-ND
Through Hole Resistors RSB-820TR-ND
820 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B820R0FS70 RS02B820R0FS70 RSB-820TR-ND
Product Name Wirewound Resistors RES 820 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details