Vishay Intertechnology, Inc. RES 6.8K OHM 3W 1% WW AXIAL RS02B6K800FS70

Description
RES 6.8Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 3W 1% WW AXIAL - RS02B6K800FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 3W 1% WW AXIAL
RS02B6K800FS70
RES 6.8K OHM 3W 1% WW AXIAL RS02B6K800FS70
RES 6.8Kohm 3W 1% WW AXIAL

RES 6.8Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS02B6K800FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B6K800FS70
Wirewound Resistors 3110-RS02B6K800FS70
RS-2B 6.8K 1% S70

RS-2B 6.8K 1% S70

Supplier's Site Datasheet
Through Hole Resistors - RSB-6.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-6.8KTR-ND
Through Hole Resistors RSB-6.8KTR-ND
6.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B6K800FS70 3110-RS02B6K800FS70 RSB-6.8KTR-ND
Product Name RES 6.8K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details