Wirewound Resistors - Through Hole 3watts 475ohms 1% Learn More
RS-2B 475 1% E12 e3
RS-2B 475 1% E12 E3
WIREWOUND RESISTORS - THROUGH HOLE 3WATTS 475OHMS 1%, AXIAL, 16MM. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS02B475R0FE12 | 3110-RS02B475R0FE12 | 541-RS02B475R0FE12-ND | 77442808 |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors | Resistor |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 475 ohms | 475 ohms | 475 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use |