4.7 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-2B 4.7 1% E70 e3
RES 4.7ohm 3W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSB-4.7RCT-ND | 3110-RS02B4R700FE70 | RS02B4R700FE70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 4.7 OHM 3W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |