Vishay Intertechnology, Inc. RES 70 OHM 3W 1% WW AXIAL RS02B70R00FS70

Description
RES 70ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 70ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 3W 1% WW AXIAL - RS02B70R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 3W 1% WW AXIAL
RS02B70R00FS70
RES 70 OHM 3W 1% WW AXIAL RS02B70R00FS70
RES 70ohm 3W 1% WW AXIAL

RES 70ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-70TR-ND
Through Hole Resistors RSB-70TR-ND
70 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

70 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B70R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B70R00FS70
Wirewound Resistors 3110-RS02B70R00FS70
RS-2B 70 1% S70

RS-2B 70 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B70R00FS70 RSB-70TR-ND 3110-RS02B70R00FS70
Product Name RES 70 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70 ohms 70 ohms 70 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details