Wirewound Resistors - Through Hole 3watts 50ohms 1%
RS-2B 50 1% E70 e3
50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 50 OHM, 3W, ±1%; Resistance:50ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RS02B50R00FE70 | 3110-RS02B50R00FE70 | RSB-50RTR-ND | 52P4311 | 83R8836 |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 50 Ohm, 3W, ±1%; Resistance Vishay | Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leaded | |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use | Precision Resistor |