RS-1A .15 1% E70 e3
RES .15ohm 1% 1W SILICONE WW
150 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01AR1500FE70 | RS01AR1500FE70 | RSA-.15RTR-ND |
| Product Name | Wirewound Resistors | RES .15 OHM 1% 1W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |