Vishay Precision Group Through Hole Resistors RS02B3R000FE70

Description
3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-3.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-3.0RCT-ND
Through Hole Resistors RSB-3.0RCT-ND
3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-3.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-3.0RTR-ND
Through Hole Resistors RSB-3.0RTR-ND
3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
3 Ohm 3W Resistor - 53-RS02B3R000FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 Ohm 3W Resistor
53-RS02B3R000FE70
3 Ohm 3W Resistor 53-RS02B3R000FE70
Res Wirewound 3 Ohm 1% 3W ±50ppm/°C Silicone AXL T/R Product overview: RS02B3R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B3R000FE70 can be used for catalog matching and distributor lookup.

Res Wirewound 3 Ohm 1% 3W ±50ppm/°C Silicone AXL T/R Product overview: RS02B3R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B3R000FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors 3 Ohm 1% 3W - RS02B3R000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3 Ohm 1% 3W
RS02B3R000FE70
Wirewound Resistors 3 Ohm 1% 3W RS02B3R000FE70
Wirewound Resistors 3 Ohm 1% 3W

Wirewound Resistors 3 Ohm 1% 3W

Supplier's Site
Wirewound Resistors - 3110-RS02B3R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3R000FE70
Wirewound Resistors 3110-RS02B3R000FE70
RS-2B 3 1% E70 e3

RS-2B 3 1% E70 e3

Supplier's Site Datasheet
Resistor, Wirewound, 3 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8831
Resistor, Wirewound, 3 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8831
RESISTOR, WIREWOUND, 3 OHM, 3W, 1%, FULL REEL; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3 OHM, 3W, 1%, FULL REEL; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 3 Ohm, 3W, ±1%; Resistance Vishay - 52P3922 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 3W, ±1%; Resistance Vishay
52P3922
Wirewound Resistor, 3 Ohm, 3W, ±1%; Resistance Vishay 52P3922
WIREWOUND RESISTOR, 3 OHM, 3W, ±1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 3W, ±1%; Resistance:3ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RSB-3.0RCT-ND 53-RS02B3R000FE70 RS02B3R000FE70 3110-RS02B3R000FE70 83R8831 52P3922
Product Name Through Hole Resistors 3 Ohm 3W Resistor Wirewound Resistors 3 Ohm 1% 3W Wirewound Resistors Resistor, Wirewound, 3 Ohm, 3W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 3 Ohm, 3W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers