Vishay Intertechnology, Inc. RES 470 OHM 3W 1% WW AXIAL RS02B470R0FS70

Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3W 1% WW AXIAL - RS02B470R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 1% WW AXIAL
RS02B470R0FS70
RES 470 OHM 3W 1% WW AXIAL RS02B470R0FS70
RES 470ohm 3W 1% WW AXIAL

RES 470ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-470TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-470TR-ND
Through Hole Resistors RSB-470TR-ND
470 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B470R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B470R0FS70
Wirewound Resistors 3110-RS02B470R0FS70
RS-2B 470 1% S70

RS-2B 470 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B470R0FS70 RSB-470TR-ND 3110-RS02B470R0FS70
Product Name RES 470 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers