Vishay Intertechnology, Inc. RES .13 OHM 3W 1% WW AXIAL RS02BR1300FE70

Description
RES .13ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES .13ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .13 OHM 3W 1% WW AXIAL - RS02BR1300FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 3W 1% WW AXIAL
RS02BR1300FE70
RES .13 OHM 3W 1% WW AXIAL RS02BR1300FE70
RES .13ohm 3W 1% WW AXIAL

RES .13ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RS02BR1300FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02BR1300FE70-ND
Through Hole Resistors RS02BR1300FE70-ND
130 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02BR1300FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR1300FE70
Wirewound Resistors 3110-RS02BR1300FE70
RS-2B .13 1% E70 e3

RS-2B .13 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02BR1300FE70 RS02BR1300FE70-ND 3110-RS02BR1300FE70
Product Name RES .13 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details