Vishay Precision Group Wirewound Resistors RS01A4R000FB12

Description
RS-1A 4 1% B12
Request a Quote Datasheet
Description
RS-1A 4 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A4R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A4R000FB12
Wirewound Resistors 3110-RS01A4R000FB12
RS-1A 4 1% B12

RS-1A 4 1% B12

Supplier's Site Datasheet
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole - RS01A4R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole
RS01A4R000FB12
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole RS01A4R000FB12
Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS01A4R000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A4R000FB12-ND
Through Hole Resistors 541-RS01A4R000FB12-ND
RS-1A 4 1% B12

RS-1A 4 1% B12

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 1W, ±1%; Resistance Vishay - 62C3687 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 1W, ±1%; Resistance Vishay
62C3687
Wirewound Resistor, 4 Ohm, 1W, ±1%; Resistance Vishay 62C3687
WIREWOUND RESISTOR, 4 OHM, 1W, ±1%; Resistance:4ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 1W, ±1%; Resistance:4ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A4R000FB12 RS01A4R000FB12 541-RS01A4R000FB12-ND 62C3687
Product Name Wirewound Resistors Res Wirewound 4 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistor, 4 Ohm, 1W, ±1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details