Vishay Precision Group Wirewound Resistors - RS02B40R00FE12

Description
Wirewound Resistors - Through Hole 3watts 40ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 40ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B40R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B40R00FE12
Wirewound Resistors - RS02B40R00FE12
Wirewound Resistors - Through Hole 3watts 40ohms 1%

Wirewound Resistors - Through Hole 3watts 40ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02B40R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B40R00FE12-ND
Through Hole Resistors 541-RS02B40R00FE12-ND
RS-2B 40 1% E12 E3

RS-2B 40 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B40R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B40R00FE12
Wirewound Resistors 3110-RS02B40R00FE12
RS-2B 40 1% E12 e3

RS-2B 40 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 40 Ohm, 3W, 1%; Resistance Vishay - 65K2683 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 3W, 1%; Resistance Vishay
65K2683
Wirewound Resistor, 40 Ohm, 3W, 1%; Resistance Vishay 65K2683
WIREWOUND RESISTOR, 40 OHM, 3W, 1%; Resistance:40ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 3W, 1%; Resistance:40ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B40R00FE12 541-RS02B40R00FE12-ND 3110-RS02B40R00FE12 65K2683
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Wirewound Resistor, 40 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers