Vishay Precision Group Through Hole Resistors RS02B50R00FE12

Description
Vishay RS02B50R00FE12 Resistor
Request a Quote Datasheet
Description
Vishay RS02B50R00FE12 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8506893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506893
Through Hole Resistors 8506893
Vishay RS02B50R00FE12 Resistor

Vishay RS02B50R00FE12 Resistor

Supplier's Site
Wirewound Resistors - - RS02B50R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B50R00FE12
Wirewound Resistors - RS02B50R00FE12
Wirewound Resistors - Through Hole 3watts 50ohms 1% Learn More

Wirewound Resistors - Through Hole 3watts 50ohms 1% Learn More

Supplier's Site
Through Hole Resistors - 541-RS02B50R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B50R00FE12-ND
Through Hole Resistors 541-RS02B50R00FE12-ND
50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B50R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B50R00FE12
Wirewound Resistors 3110-RS02B50R00FE12
RS-2B 50 1% E12 e3

RS-2B 50 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay - 41K9256 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay
41K9256
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay 41K9256
WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military - 70201568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military
70201568
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military 70201568
Resistor;Wirewound;R es 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 8506893 RS02B50R00FE12 541-RS02B50R00FE12-ND 3110-RS02B50R00FE12 41K9256 70201568
Product Name Through Hole Resistors Wirewound Resistors - Through Hole Resistors Wirewound Resistors Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military
Technology / Construction Wire wound Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details