Vishay Precision Group Resistors - Through Hole Resistors RS02B1R000FE70

Description
Win Source Part Number: 1374836-RS02B1R000FE 70 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 250°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RS Package: Tape & Reel (TR) Product Status: Active Features: Moisture Resistant Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±1% Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 3W Composition: Wirewound Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374836-RS02B1R000FE 70 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 250°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RS Package: Tape & Reel (TR) Product Status: Active Features: Moisture Resistant Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±1% Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 3W Composition: Wirewound Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374836-RS02B1R000FE70 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374836-RS02B1R000FE70
Resistors - Through Hole Resistors 1374836-RS02B1R000FE70
Win Source Part Number: 1374836-RS02B1R000FE 70 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 250°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RS Package: Tape & Reel (TR) Product Status: Active Features: Moisture Resistant Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±1% Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 3W Composition: Wirewound Number of Terminations: 2

Win Source Part Number: 1374836-RS02B1R000FE70
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -65°C ~ 250°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: RS
Package: Tape & Reel (TR)
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±1%
Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 Ohms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2

Buy Now Datasheet
Through-Hole 1 Ohm 3W Resistor - 53-RS02B1R000FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 Ohm 3W Resistor
53-RS02B1R000FE70
Through-Hole 1 Ohm 3W Resistor 53-RS02B1R000FE70
Wirewound Resistor, 1 Ohm, 3W, 1% Tolerance, Through Hole Product overview: RS02B1R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B1R000FE70 can be used for catalog matching and distributor lookup.

Wirewound Resistor, 1 Ohm, 3W, 1% Tolerance, Through Hole Product overview: RS02B1R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B1R000FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS02B1R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R000FE70
Wirewound Resistors 3110-RS02B1R000FE70
RS-2B 1 1% E70 e3

RS-2B 1 1% E70 e3

Supplier's Site Datasheet
RES 1.0 OHM 3W 1% WW AXIAL - RS02B1R000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 3W 1% WW AXIAL
RS02B1R000FE70
RES 1.0 OHM 3W 1% WW AXIAL RS02B1R000FE70
RES 1.0ohm 3W 1% WW AXIAL

RES 1.0ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-1.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-1.0RTR-ND
Through Hole Resistors RSB-1.0RTR-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-1.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-1.0RCT-ND
Through Hole Resistors RSB-1.0RCT-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay - 52P3340 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay
52P3340
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay 52P3340
WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8822 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8822
Wirewound Resistor, 1 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8822
WIREWOUND RESISTOR, 1 OHM, 3W, 1%, FULL REEL; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 1%, FULL REEL; Resistance:1ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor - 31358372 - Radwell International
Willingboro, NJ, United States
Resistor
31358372
Resistor 31358372
RESISTOR, WIREWOUND, 1 OHM, 3 WATT, 1%, 15.8 X 4.8 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 1 OHM, 3 WATT, 1%, 15.8 X 4.8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1374836-RS02B1R000FE70 53-RS02B1R000FE70 3110-RS02B1R000FE70 RS02B1R000FE70 RSB-1.0RTR-ND 52P3340 83R8822 31358372
Product Name Resistors - Through Hole Resistors Through-Hole 1 Ohm 3W Resistor Wirewound Resistors RES 1.0 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Vishay Wirewound Resistor, 1 Ohm, 3W, 1%, Full Reel; Resistance Vishay Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers