Vishay Intertechnology, Inc. Through Hole Resistors RS01AR2000FS70

Description
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.20TR-ND
Through Hole Resistors RSA-.20TR-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01AR2000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR2000FS70
Wirewound Resistors 3110-RS01AR2000FS70
RS-1A .2 1% S70

RS-1A .2 1% S70

Supplier's Site Datasheet
RES .20 OHM 1% 1W SILICONE WW - RS01AR2000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% 1W SILICONE WW
RS01AR2000FS70
RES .20 OHM 1% 1W SILICONE WW RS01AR2000FS70
RES .20ohm 1% 1W SILICONE WW

RES .20ohm 1% 1W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSA-.20TR-ND 3110-RS01AR2000FS70 RS01AR2000FS70
Product Name Through Hole Resistors Wirewound Resistors RES .20 OHM 1% 1W SILICONE WW
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details