Vishay Precision Group 5 Ohm 3W Resistor RS02B5R000FE70

Description
Res Wirewound 5 Ohm 1% 3W ±50ppm/°C Silicone AXL T/R Product overview: RS02B5R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B5R000FE70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 1% 3W ±50ppm/°C Silicone AXL T/R Product overview: RS02B5R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B5R000FE70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Ohm 3W Resistor - 53-RS02B5R000FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 Ohm 3W Resistor
53-RS02B5R000FE70
5 Ohm 3W Resistor 53-RS02B5R000FE70
Res Wirewound 5 Ohm 1% 3W ±50ppm/°C Silicone AXL T/R Product overview: RS02B5R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B5R000FE70 can be used for catalog matching and distributor lookup.

Res Wirewound 5 Ohm 1% 3W ±50ppm/°C Silicone AXL T/R Product overview: RS02B5R000FE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B5R000FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RSB-5.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-5.0RCT-ND
Through Hole Resistors RSB-5.0RCT-ND
5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-5.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-5.0RTR-ND
Through Hole Resistors RSB-5.0RTR-ND
5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B5R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B5R000FE70
Wirewound Resistors 3110-RS02B5R000FE70
RS-2B 5 1% E70 e3

RS-2B 5 1% E70 e3

Supplier's Site Datasheet
RES 5.0 OHM 1% 3W SILICONE WW - RS02B5R000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 1% 3W SILICONE WW
RS02B5R000FE70
RES 5.0 OHM 1% 3W SILICONE WW RS02B5R000FE70
RES 5.0ohm 1% 3W SILICONE WW

RES 5.0ohm 1% 3W SILICONE WW

Supplier's Site
Resistor, Wirewound, 5 Ohm, 3W, 1%, Full Reel; Resistance Vishay - 83R8835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5 Ohm, 3W, 1%, Full Reel; Resistance Vishay
83R8835
Resistor, Wirewound, 5 Ohm, 3W, 1%, Full Reel; Resistance Vishay 83R8835
RESISTOR, WIREWOUND, 5 OHM, 3W, 1%, FULL REEL; Resistance:5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5 OHM, 3W, 1%, FULL REEL; Resistance:5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Vishay - 52P4263 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Vishay
52P4263
Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Vishay 52P4263
WIREWOUND RESISTOR, 5 OHM, 3W, ±1%; Resistance:5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 3W, ±1%; Resistance:5ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 53-RS02B5R000FE70 RSB-5.0RCT-ND 3110-RS02B5R000FE70 RS02B5R000FE70 83R8835 52P4263
Product Name 5 Ohm 3W Resistor Through Hole Resistors Wirewound Resistors RES 5.0 OHM 1% 3W SILICONE WW Resistor, Wirewound, 5 Ohm, 3W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 5 Ohm, 3W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details