Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... RS02B1K500FE12

Description
Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... - RS02B1K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...
RS02B1K500FE12
Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... RS02B1K500FE12
Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...

Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te...

Supplier's Site
Wirewound Resistors - 3110-RS02B1K500FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K500FE12
Wirewound Resistors 3110-RS02B1K500FE12
RS-2B 1.5K 1% E12 e3

RS-2B 1.5K 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - RS02B1K500FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS02B1K500FE12-ND
Through Hole Resistors RS02B1K500FE12-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay - 41K9241 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay
41K9241
Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay 41K9241
WIREWOUND RESISTOR, 1.5KOHM, 3W, 1%; Resistance:1.5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 3W, 1%; Resistance:1.5kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS02B1K500FE12 3110-RS02B1K500FE12 RS02B1K500FE12-ND 41K9241
Product Name Wirewound ResistorSeries:RS; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Te... Wirewound Resistors Through Hole Resistors Wirewound Resistor, 1.5Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers