Vishay Precision Group Through Hole Resistors RS02B250R0BE12

Description
RS-2B 250 .1% E12 E3
Request a Quote Datasheet
Description
RS-2B 250 .1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B250R0BE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B250R0BE12-ND
Through Hole Resistors 541-RS02B250R0BE12-ND
RS-2B 250 .1% E12 E3

RS-2B 250 .1% E12 E3

Buy Now Datasheet
Wirewound Resistors - - RS02B250R0BE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B250R0BE12
Wirewound Resistors - RS02B250R0BE12
Wirewound Resistors - Through Hole 3watts 250ohms 0.1%

Wirewound Resistors - Through Hole 3watts 250ohms 0.1%

Supplier's Site
Wirewound Resistor, 250 Ohm, 3W, 0.1%; Resistance Vishay - 41K9250 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 3W, 0.1%; Resistance Vishay
41K9250
Wirewound Resistor, 250 Ohm, 3W, 0.1%; Resistance Vishay 41K9250
WIREWOUND RESISTOR, 250 OHM, 3W, 0.1%; Resistance:250ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 3W, 0.1%; Resistance:250ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RS02B250R0BE12-ND RS02B250R0BE12 41K9250
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 250 Ohm, 3W, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers