Wirewound Resistors - Through Hole 3watts 9.0Kohms 1% Learn More
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RS02B9K000FB12-ND | 3110-RS02B9K000FB12 | RS02B9K000FB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |