300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
300 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 300ohm 1% 3W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSB-300CT-ND | RS02B300R0FS70 | 3110-RS02B300R0FS70 |
| Product Name | Through Hole Resistors | RES 300 OHM 1% 3W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 300 ohms | 300 ohms | 300 ohms |