Vishay Intertechnology, Inc. Wirewound Resistors RS02B350R0FE70

Description
RS-2B 350 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 350 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B350R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B350R0FE70
Wirewound Resistors 3110-RS02B350R0FE70
RS-2B 350 1% E70 e3

RS-2B 350 1% E70 e3

Supplier's Site Datasheet
RES 350 OHM 1% 3W SILICONE WW - RS02B350R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1% 3W SILICONE WW
RS02B350R0FE70
RES 350 OHM 1% 3W SILICONE WW RS02B350R0FE70
RES 350ohm 1% 3W SILICONE WW

RES 350ohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - 541-RS02B350R0FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B350R0FE70TR-ND
Through Hole Resistors 541-RS02B350R0FE70TR-ND
350 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS02B350R0FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B350R0FE70CT-ND
Through Hole Resistors 541-RS02B350R0FE70CT-ND
350 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B350R0FE70 RS02B350R0FE70 541-RS02B350R0FE70TR-ND
Product Name Wirewound Resistors RES 350 OHM 1% 3W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 350 ohms 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers