RS-2B 800 1% E70 e3
RES 800ohm 3W 1% WW AXIAL
800 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B800R0FE70 | RS02B800R0FE70 | RS02B800R0FE70-ND |
| Product Name | Wirewound Resistors | RES 800 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 800 ohms | 800 ohms | 800 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |