Vishay Intertechnology, Inc. RES .30 OHM 1W 1% WW AXIAL RS01AR3000FE70

Description
RES .30ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES .30ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .30 OHM 1W 1% WW AXIAL - RS01AR3000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1W 1% WW AXIAL
RS01AR3000FE70
RES .30 OHM 1W 1% WW AXIAL RS01AR3000FE70
RES .30ohm 1W 1% WW AXIAL

RES .30ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-.30RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.30RCT-ND
Through Hole Resistors RSA-.30RCT-ND
300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-.30RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.30RTR-ND
Through Hole Resistors RSA-.30RTR-ND
300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01AR3000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR3000FE70
Wirewound Resistors 3110-RS01AR3000FE70
RS-1A .3 1% E70 e3

RS-1A .3 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01AR3000FE70 RSA-.30RCT-ND 3110-RS01AR3000FE70
Product Name RES .30 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers