Vishay Precision Group Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B50R00FB12

Description
Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B50R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B50R00FB12
Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B50R00FB12
Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B50R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B50R00FB12
Wirewound Resistors 3110-RS02B50R00FB12
RS-2B 50 1% B12

RS-2B 50 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B50R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B50R00FB12-ND
Through Hole Resistors 541-RS02B50R00FB12-ND
RS-2B 50 1% B12

RS-2B 50 1% B12

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay - 02F1195 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay
02F1195
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay 02F1195
WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS02B50R00FB12 3110-RS02B50R00FB12 541-RS02B50R00FB12-ND 02F1195
Product Name Res Wirewound 50 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Through Hole Resistors Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers