Vishay Intertechnology, Inc. Wirewound Resistors RS02B7R500FS70

Description
RS-2B 7.5 1% S70
Request a Quote Datasheet
Description
RS-2B 7.5 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B7R500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B7R500FS70
Wirewound Resistors 3110-RS02B7R500FS70
RS-2B 7.5 1% S70

RS-2B 7.5 1% S70

Supplier's Site Datasheet
RES 7.5 OHM 3W 1% WW AXIAL - RS02B7R500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3W 1% WW AXIAL
RS02B7R500FS70
RES 7.5 OHM 3W 1% WW AXIAL RS02B7R500FS70
RES 7.5ohm 3W 1% WW AXIAL

RES 7.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-7.5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-7.5TR-ND
Through Hole Resistors RSB-7.5TR-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSB-7.5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-7.5CT-ND
Through Hole Resistors RSB-7.5CT-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B7R500FS70 RS02B7R500FS70 RSB-7.5TR-ND
Product Name Wirewound Resistors RES 7.5 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details