Vishay Intertechnology, Inc. RES 4.7 OHM 1W 1% WW AXIAL RS01A4R700FE70

Description
RES 4.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1W 1% WW AXIAL - RS01A4R700FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 1% WW AXIAL
RS01A4R700FE70
RES 4.7 OHM 1W 1% WW AXIAL RS01A4R700FE70
RES 4.7ohm 1W 1% WW AXIAL

RES 4.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01A4R700FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A4R700FE70
Wirewound Resistors 3110-RS01A4R700FE70
RS-1A 4.7 1% E70 e3

RS-1A 4.7 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A4R700FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A4R700FE70CT-ND
Through Hole Resistors 541-RS01A4R700FE70CT-ND
4.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01A4R700FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A4R700FE70TR-ND
Through Hole Resistors 541-RS01A4R700FE70TR-ND
4.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 114866337 - Radwell International
Willingboro, NJ, United States
Resistor
114866337
Resistor 114866337
RESISTOR,AXIAL,4.7OH M,1W,1%,2.39X11.1MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR,AXIAL,4.7OHM,1W,1%,2.39X11.1MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01A4R700FE70 3110-RS01A4R700FE70 541-RS01A4R700FE70CT-ND 114866337
Product Name RES 4.7 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers