Vishay Intertechnology, Inc. RES 8.2K OHM 1% 1W SILICONE WW RS01A8K200FS70

Description
RES 8.2Kohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 8.2Kohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1% 1W SILICONE WW - RS01A8K200FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1% 1W SILICONE WW
RS01A8K200FS70
RES 8.2K OHM 1% 1W SILICONE WW RS01A8K200FS70
RES 8.2Kohm 1% 1W SILICONE WW

RES 8.2Kohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - 541-4216-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4216-2-ND
Through Hole Resistors 541-4216-2-ND
8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-4216-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4216-1-ND
Through Hole Resistors 541-4216-1-ND
8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A8K200FS70 541-4216-2-ND
Product Name RES 8.2K OHM 1% 1W SILICONE WW Through Hole Resistors
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details