Vishay Precision Group Through Hole Resistors RS01A60R00FE12

Description
RS-1A 60 1% E12 E3
Request a Quote Datasheet
Description
RS-1A 60 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01A60R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A60R00FE12-ND
Through Hole Resistors 541-RS01A60R00FE12-ND
RS-1A 60 1% E12 E3

RS-1A 60 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A60R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A60R00FE12
Wirewound Resistors 3110-RS01A60R00FE12
RS-1A 60 1% E12 e3

RS-1A 60 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS01A60R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A60R00FE12
Wirewound Resistors - RS01A60R00FE12
Wirewound Resistors - Through Hole 1watt 60ohms 1% Learn More

Wirewound Resistors - Through Hole 1watt 60ohms 1% Learn More

Supplier's Site
Resistor - 31358334 - Radwell International
Willingboro, NJ, United States
Resistor
31358334
Resistor 31358334
WIREWOUND RESISTOR, 60 OHM, 1W, ¦1%; RESISTANCE:60OHM; PRODUCT RANGE:RS SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:¦ 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 60 OHM, 1W, ¦1%; RESISTANCE:60OHM; PRODUCT RANGE:RS SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:¦ 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 60 Ohm, 1W, ±1%; Resistance Vishay - 52P2217 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 60 Ohm, 1W, ±1%; Resistance Vishay
52P2217
Wirewound Resistor, 60 Ohm, 1W, ±1%; Resistance Vishay 52P2217
WIREWOUND RESISTOR, 60 OHM, 1W, ±1%; Resistance:60ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 60 OHM, 1W, ±1%; Resistance:60ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RS01A60R00FE12-ND 3110-RS01A60R00FE12 RS01A60R00FE12 31358334 52P2217
Product Name Through Hole Resistors Wirewound Resistors Wirewound Resistors - Resistor Wirewound Resistor, 60 Ohm, 1W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details