RES 10K OHM 3W 1% WW AXIAL
10 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 10Kohm 3W 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS02B10K00FS70CT-ND | RS02B10K00FS70 | 3110-RS02B10K00FS70 |
| Product Name | Through Hole Resistors | RES 10K OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |