Vishay Precision Group Through Hole Resistors RS02B500R0FE12

Description
500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B500R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B500R0FE12-ND
Through Hole Resistors 541-RS02B500R0FE12-ND
500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - - RS02B500R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B500R0FE12
Wirewound Resistors - RS02B500R0FE12
Wirewound Resistors - Through Hole 3watts 500ohms 1%

Wirewound Resistors - Through Hole 3watts 500ohms 1%

Supplier's Site
Resistors - Through Hole Resistors - 1325906-RS02B500R0FE12 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325906-RS02B500R0FE12
Resistors - Through Hole Resistors 1325906-RS02B500R0FE12
Manufacturer: Vishay Dale Win Source Part Number: 1325906-RS02B500R0FE 12 Category: Resistors>Through Hole Resistors Packaging: Bulk Features: Moisture Resistant Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 500 Ohms Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable HTSUS: 8533.21.0080 Other Part Number: 541-RS02B500R0FE12 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1325906-RS02B500R0FE12
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Features: Moisture Resistant
Size / Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Other Part Number: 541-RS02B500R0FE12
RoHS Status: ROHS3 Compliant

Buy Now
Through-Hole 3 W 500 ohm Resistor - 53-RS02B500R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3 W 500 ohm Resistor
53-RS02B500R0FE12
Through-Hole 3 W 500 ohm Resistor 53-RS02B500R0FE12
RESISTOR, WIRE WOUND, 3 W, 1 %, 20 ppm, 500 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS02B500R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 500 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B500R0FE12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3 W, 1 %, 20 ppm, 500 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS02B500R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 500 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS02B500R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS02B500R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B500R0FE12
Wirewound Resistors 3110-RS02B500R0FE12
RS-2B 500 1% E12 e3

RS-2B 500 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 8506884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506884
Through Hole Resistors 8506884
Vishay RS02B500R0FE12 Resistor

Vishay RS02B500R0FE12 Resistor

Supplier's Site
Resistor - 16375003 - Radwell International
Willingboro, NJ, United States
Resistor
16375003
Resistor 16375003
WIREWOUND RESISTOR, 500 OHM, 3W, 1%; RESISTANCE:500OHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 500 OHM, 3W, 1%; RESISTANCE:500OHM; PRODUCT RANGE:RS SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:CERAMIC; BODY MATERIAL:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Vishay - 41K9257 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Vishay
41K9257
Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Vishay 41K9257
WIREWOUND RESISTOR, 500 OHM, 3W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 3W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military - 70201569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
70201569
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military 70201569
Resistor;Wirewound;R es 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. RS Components, Ltd. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RS02B500R0FE12-ND RS02B500R0FE12 1325906-RS02B500R0FE12 53-RS02B500R0FE12 3110-RS02B500R0FE12 8506884 16375003 41K9257 70201569
Product Name Through Hole Resistors Wirewound Resistors - Resistors - Through Hole Resistors Through-Hole 3 W 500 ohm Resistor Wirewound Resistors Through Hole Resistors Resistor Wirewound Resistor, 500 Ohm, 3W, 1%; Resistance Vishay Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor General Use
Technology / Construction Wirewound Wirewound Wirewound Wire wound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details